Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec PELR0009

Description
POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Blue; Product Range:-; Cable Length - Imperial:6.6ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Blue; Product Range:-; Cable Length - Imperial:6.6ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec - 70AJ6491 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec
70AJ6491
Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec 70AJ6491
POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Blue; Product Range:-; Cable Length - Imperial:6.6ft

POWER CORD, IEC 60320 C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Blue; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6491
Product Name Power Cord, Iec 60320 C14-Iec C13, 2M; Connector To Connector Pro Elec
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
AS 3112 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 374009-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
North American 10Amp Power Cord - 70405000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details