Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
PRO ELECTRIC L.C.
PELB0631 -- CABLE CLEAT, 50.4MM, 20/PACK ROHS COMPLIANT PRO ELEC
Pro Electric L.C.
Cable Cleat, 50.4Mm, 20/pack Rohs Compliant Pro Elec
PELB0631
Description
CABLE CLEAT, 50.4MM, 20/PACK ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
CABLE CLEAT, 50.4MM, 20/PACK ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cable Cleat, 50.4Mm, 20/pack Rohs Compliant Pro Elec
77AH4768
Cable Cleat, 50.4Mm, 20/pack Rohs Compliant Pro Elec
77AH4768
CABLE CLEAT, 50.4MM, 20/PACK ROHS COMPLIANT: YES
CABLE CLEAT, 50.4MM, 20/PACK ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Wire and Cable Clips
Product Number
77AH4768
Product Name
Cable Cleat, 50.4Mm, 20/pack Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Half Cable Clamp
8144
Specs
Material
Steel; Steel
Diameter
0.375 inch (9.52 mm)
View Details
3
suppliers
BRIM Electronics, Inc.
Standard Alligator Clip & Boot
903 / 910 / 901
Specs
Type
Alligator
Material
Steel
View Details
Anderson Power Products
SB ® 50/SBS ® 50 Bolt on Cable Clamp
990G1-BK
Specs
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2
suppliers
PennEngineering®
Nylon Cable Ties
Heyco® Nytye®
Specs
Color
Black
Length
3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details