Pro Electric L.C. Cable Tie, Nylon 6.6, 100Mm, Green,pk100 Rohs Compliant Pro Elec PELB0150

Description
CABLE TIE, NYLON 6.6, 100MM, GREEN,PK100 ROHS COMPLIANT: YES
Description
CABLE TIE, NYLON 6.6, 100MM, GREEN,PK100 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, Nylon 6.6, 100mm, Green, packaged in a quantity of 100, is made from high-quality Nylon 66. It is designed to meet UL flammability standards with a rating of 94V-2. The operating temperature range for this product is from -40°C to +85°C, making it suitable for various applications. The cable tie has an external width of 2.5mm and an external length of 100mm, with a maximum bundle diameter of 22mm. It offers a minimum loop tensile strength of 18 lbs (approximately 8.2 kg). This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Tie, Nylon 6.6, 100mm, Green, packaged in a quantity of 100, is made from high-quality Nylon 66. It is designed to meet UL flammability standards with a rating of 94V-2. The operating temperature range for this product is from -40°C to +85°C, making it suitable for various applications. The cable tie has an external width of 2.5mm and an external length of 100mm, with a maximum bundle diameter of 22mm. It offers a minimum loop tensile strength of 18 lbs (approximately 8.2 kg). This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nylon 6.6, 100Mm, Green,pk100 Rohs Compliant Pro Elec - 76AH9926 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon 6.6, 100Mm, Green,pk100 Rohs Compliant Pro Elec
76AH9926
Cable Tie, Nylon 6.6, 100Mm, Green,pk100 Rohs Compliant Pro Elec 76AH9926
CABLE TIE, NYLON 6.6, 100MM, GREEN,PK100 ROHS COMPLIANT: YES

CABLE TIE, NYLON 6.6, 100MM, GREEN,PK100 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 76AH9926
Product Name Cable Tie, Nylon 6.6, 100Mm, Green,pk100 Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details