The Cable Tie 450mm x 4.80mm in black is made from high-quality Nylon 66, ensuring durability and reliability in various applications. It is designed to be non-releasable, making it suitable for securely bundling cables and other items. The cable tie has a maximum bundle diameter of 50mm and a minimum loop tensile strength of 22 lbs (approximately 10 kg), providing adequate strength for most bundling needs. It operates effectively within a temperature range of -40°C to +85°C and meets the UL 94V-2 flammability standard. This product is sold in packs of 100 and is RoHS compliant, making it a suitable choice for engineers looking for environmentally friendly options.
CABLE TIE 450MM X 4.80MM BLACK 100/PK ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 77AH0159 |
| Product Name | Cable Tie 450Mm X 4.80Mm Black 100/pk Rohs Compliant Pro Elec |