Pro Electric L.C. Cable Tie 100 X 2.5Mm Black 1000/pk Rohs Compliant Pro Elec PEL01467

Description
CABLE TIE 100 X 2.5MM BLACK 1000/PK ROHS COMPLIANT: YES
Description
CABLE TIE 100 X 2.5MM BLACK 1000/PK ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie 100 x 2.5mm in black is made from high-quality nylon 66, ensuring durability and reliability in various applications. It is designed to be non-releasable, making it suitable for securely bundling cables and other items. The cable tie has a flammability rating of 94V-2 according to UL standards and can operate within a temperature range of -40°C to +85°C. Each package contains 1000 pieces, providing a substantial quantity for extensive projects. The maximum bundle diameter is 18mm, and it has a minimum loop tensile strength of 8 lbs (approximately 3.6 kg). This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Datasheet Summary
Powered by GS/AI

The Cable Tie 100 x 2.5mm in black is made from high-quality nylon 66, ensuring durability and reliability in various applications. It is designed to be non-releasable, making it suitable for securely bundling cables and other items. The cable tie has a flammability rating of 94V-2 according to UL standards and can operate within a temperature range of -40°C to +85°C. Each package contains 1000 pieces, providing a substantial quantity for extensive projects. The maximum bundle diameter is 18mm, and it has a minimum loop tensile strength of 8 lbs (approximately 3.6 kg). This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie 100 X 2.5Mm Black 1000/pk Rohs Compliant Pro Elec - 77AH0086 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie 100 X 2.5Mm Black 1000/pk Rohs Compliant Pro Elec
77AH0086
Cable Tie 100 X 2.5Mm Black 1000/pk Rohs Compliant Pro Elec 77AH0086
CABLE TIE 100 X 2.5MM BLACK 1000/PK ROHS COMPLIANT: YES

CABLE TIE 100 X 2.5MM BLACK 1000/PK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 77AH0086
Product Name Cable Tie 100 X 2.5Mm Black 1000/pk Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-005 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details