Pro Electric L.C. Power Cord, Iec 60320 C14-C13, 2M; Cable Length Metric Pro Elec PEL01243

Description
POWER CORD, IEC 60320 C14-C13, 2M; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-C13, 2M; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-C13, 2M; Cable Length Metric Pro Elec - 07AH4482 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-C13, 2M; Cable Length Metric Pro Elec
07AH4482
Power Cord, Iec 60320 C14-C13, 2M; Cable Length Metric Pro Elec 07AH4482
POWER CORD, IEC 60320 C14-C13, 2M; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-C13, 2M; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250V; Jacket Colour:Blue; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:No SVHC (15-Jan-2019); Connector Type A:IEC 60320 C14; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 07AH4482
Product Name Power Cord, Iec 60320 C14-C13, 2M; Cable Length Metric Pro Elec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 1972244 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details