Pro Electric L.C. Cable H05Vv-F3 3183Y 0.75Mm White 100M; Cable Shielding Pro Elec PEL01072

Description
CABLE H05VV-F3 3183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet
Description
CABLE H05VV-F3 3183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable H05Vv-F3 3183Y 0.75Mm White 100M; Cable Shielding Pro Elec - 25AJ2568 - Newark, An Avnet Company
Chicago, IL, United States
Cable H05Vv-F3 3183Y 0.75Mm White 100M; Cable Shielding Pro Elec
25AJ2568
Cable H05Vv-F3 3183Y 0.75Mm White 100M; Cable Shielding Pro Elec 25AJ2568
CABLE H05VV-F3 3183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

CABLE H05VV-F3 3183Y 0.75MM WHITE 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328.08ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max StrandsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25AJ2568
Product Name Cable H05Vv-F3 3183Y 0.75Mm White 100M; Cable Shielding Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details