Pro Electric L.C. Dc Motor, 1Ph, 0.24W, 2800Rpm, 10G-Cm Rohs Compliant Pro Elec PEL00884.

Description
DC MOTOR, 1PH, 0.24W, 2800RPM, 10G-CM ROHS COMPLIANT: YES
Description
DC MOTOR, 1PH, 0.24W, 2800RPM, 10G-CM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, 1Ph, 0.24W, 2800Rpm, 10G-Cm Rohs Compliant Pro Elec - 64AH7239 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 1Ph, 0.24W, 2800Rpm, 10G-Cm Rohs Compliant Pro Elec
64AH7239
Dc Motor, 1Ph, 0.24W, 2800Rpm, 10G-Cm Rohs Compliant Pro Elec 64AH7239
DC MOTOR, 1PH, 0.24W, 2800RPM, 10G-CM ROHS COMPLIANT: YES

DC MOTOR, 1PH, 0.24W, 2800RPM, 10G-CM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 64AH7239
Product Name Dc Motor, 1Ph, 0.24W, 2800Rpm, 10G-Cm Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-6 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
22ECS60 Ultra EC Slotless Brushless DC Motor - 22ECS60 10B 16 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Micro Motor - BD44ZY95 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
DC-Micromotors Series 1727 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.99 in-oz/amp (14.03 mN-m/amp)
Rotor Inertia 1.70E-5 oz-in-sec² (1.20E-4 kg-cm²)
View Details