Midwest Motion Products, Inc. Brushed Motors MMP D22-490F-36V

Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Description
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMP D22-490F-36V is a reversible brushed DC motor designed for continuous operation at 36 VDC, with a rated continuous torque of 50 oz-in and a rated speed of 2664 RPM ±15%. It delivers 99 watts of continuous mechanical power at 4.1 amperes and has a no-load speed of 3600 RPM maximum. The motor has an armature resistance of 2.31 ohms, an inductance of 2.89 mH, and a maximum temperature rating of 155°C. Peak torque is 140 oz-in, and the back EMF and torque constants are 10.0 V/krpm and 13.5 oz-in/amp, respectively, each with ±10% tolerance. The no-load current is 0.33 amperes maximum. Encoder and brake options are available, along with a NEMA mounting flange option.

Datasheet Summary
Powered by GS/AI

The MMP D22-490F-36V is a reversible brushed DC motor designed for continuous operation at 36 VDC, with a rated continuous torque of 50 oz-in and a rated speed of 2664 RPM ±15%. It delivers 99 watts of continuous mechanical power at 4.1 amperes and has a no-load speed of 3600 RPM maximum. The motor has an armature resistance of 2.31 ohms, an inductance of 2.89 mH, and a maximum temperature rating of 155°C. Peak torque is 140 oz-in, and the back EMF and torque constants are 10.0 V/krpm and 13.5 oz-in/amp, respectively, each with ±10% tolerance. The no-load current is 0.33 amperes maximum. Encoder and brake options are available, along with a NEMA mounting flange option.

Suppliers

Company
Product
Description
Supplier Links
Brushed Motors - MMP D22-490F-36V - Midwest Motion Products, Inc.
Howard Lake, MN, United States
Brushed Motors
MMP D22-490F-36V
Brushed Motors MMP D22-490F-36V
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs. In fact, we can often build and ship your product the very same day as you order!

At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock and available for your immediate prototype needs.
In fact, we can often build and ship your product the very same day as you order!

Supplier's Site Datasheet

Technical Specifications

  Midwest Motion Products, Inc.
Product Category DC Motors
Product Number MMP D22-490F-36V
Product Name Brushed Motors
Commutation Brush
DC Voltage Range 36.0 VDC
Continuous Current 4.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushed Motors - MMP D22-376J-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushed Motors - MMP S22-346G-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Brushed Motors - MMP D33-455H-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 4.9 amps
View Details
Brushless Motors - MMP BL44-297E-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details