Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
PRO ELECTRIC L.C.
PEL00854 -- AC-DC PSU 12V 3A 2.5MM DC PLUG ROHS COMPLIANT PRO ELEC
Pro Electric L.C.
Ac-Dc Psu 12V 3A 2.5Mm Dc Plug Rohs Compliant Pro Elec
PEL00854
Description
AC-DC PSU 12V 3A 2.5MM DC PLUG ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
AC-DC PSU 12V 3A 2.5MM DC PLUG ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Psu 12V 3A 2.5Mm Dc Plug Rohs Compliant Pro Elec
13AJ0719
Ac-Dc Psu 12V 3A 2.5Mm Dc Plug Rohs Compliant Pro Elec
13AJ0719
AC-DC PSU 12V 3A 2.5MM DC PLUG ROHS COMPLIANT: YES
AC-DC PSU 12V 3A 2.5MM DC PLUG ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
13AJ0719
Product Name
Ac-Dc Psu 12V 3A 2.5Mm Dc Plug Rohs Compliant Pro Elec
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AX2090-NF10-3012 | Power supply | footprint filter for AX1000/AF1000 with a three-phase supply New
View Details
TDK-Lambda Europe GmbH
1U Front End Power supply
FPS1000 12
Specs
Type
DC Power Supply
Operating Temperature
0 to 70 C (32 to 158 F)
DC Output Voltage
12.0 volts
View Details
ABSOPULSE Electronics Ltd.
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter
BHR 65X2-4U2NF (Opto-less)
Specs
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
TE Connectivity
Power Supplies
5000004986-SE
Specs
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details