Pro Electric L.C. Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec PE01110

Description
POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft
Description
POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec - 70AJ6514 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec
70AJ6514
Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec 70AJ6514
POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft

POWER CORD, IEC 60320 C14-IEC C13, 1M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:-; Jacket Color:White; Product Range:-; Cable Length - Imperial:3.28ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 70AJ6514
Product Name Power Cord, Iec 60320 C14-Iec C13, 1M; Connector To Connector Pro Elec
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Sensor & Actuator Cables - 2384606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details