Interpower Japanese Cord Set with Angled C13 Connector 86277040

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 2.0mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 2.0mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Cord Set with Angled C13 Connector - 86277040 - Interpower
Oskaloosa, IA, United States
Japanese Cord Set with Angled C13 Connector
86277040
Japanese Cord Set with Angled C13 Connector 86277040
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 2.0mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 8.5mm General Material: PVC CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -10°C to 60°C

Plug Type: JIS 8303

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 2.0mm²

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 8.5mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86277040
Product Name Japanese Cord Set with Angled C13 Connector
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
South Africa 10A Dedicated Cord Set w/C13 Connector - 86265460 - Interpower
Specs
Cord Color Black
Approvals EN 50525 / IEC 60227
Number of Conductors 3; 3
View Details
Danish 10Amp Hospital Grade Cord Set W/C13 Connector - 86280240 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details