Pro Electric L.C. Socket, Trailing, 1Way, White; No. Of Outlets Pro Elec 428

Description
SOCKET, TRAILING, 1WAY, WHITE; No. of Outlets:1Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:-; Cable Length:-; Product Range:-; Colour:White; Connector Body Material:Nylon (Polyamide) Body; RoHS Compliant: NA
Datasheet
Description
SOCKET, TRAILING, 1WAY, WHITE; No. of Outlets:1Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:-; Cable Length:-; Product Range:-; Colour:White; Connector Body Material:Nylon (Polyamide) Body; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Trailing, 1Way, White; No. Of Outlets Pro Elec - 24M0650 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Trailing, 1Way, White; No. Of Outlets Pro Elec
24M0650
Socket, Trailing, 1Way, White; No. Of Outlets Pro Elec 24M0650
SOCKET, TRAILING, 1WAY, WHITE; No. of Outlets:1Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:-; Cable Length:-; Product Range:-; Colour:White; Connector Body Material:Nylon (Polyamide) Body; RoHS Compliant: NA

SOCKET, TRAILING, 1WAY, WHITE; No. of Outlets:1Outlets; Outlet Type:UK; Current Rating:13A; Supply Voltage V AC:230V; Plug Type:-; Cable Length:-; Product Range:-; Colour:White; Connector Body Material:Nylon (Polyamide) Body; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 24M0650
Product Name Socket, Trailing, 1Way, White; No. Of Outlets Pro Elec
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581C6EU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 250
Current 10.0 amps
Unit Type Cord
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963565 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details