Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
PRO ELECTRIC L.C.
1596 2M -- EXTENSION LEAD SIX GANG 2M ROHS COMPLIANT PRO ELEC
Pro Electric L.C.
Extension Lead Six Gang 2M Rohs Compliant Pro Elec
1596 2M
Description
EXTENSION LEAD SIX GANG 2M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
EXTENSION LEAD SIX GANG 2M ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Extension Lead Six Gang 2M Rohs Compliant Pro Elec
13AJ1593
Extension Lead Six Gang 2M Rohs Compliant Pro Elec
13AJ1593
EXTENSION LEAD SIX GANG 2M ROHS COMPLIANT: YES
EXTENSION LEAD SIX GANG 2M ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Strips
Product Number
13AJ1593
Product Name
Extension Lead Six Gang 2M Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Extension Leads & Cable Reels
374200
Specs
Voltage
250 v ac
Number of Outlets
6
Outlets
Type f - german schuko
View Details
Interpower
Continental European 12-Position Socket Strip
85003120
Specs
Voltage
240VAC
Number of Outlets
12
Current
16.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1589H4D1
Specs
Voltage
120VAC
Number of Outlets
4
Current
20.0 amps
View Details
Tripp Lite by Eaton
Power It! 8-Outlet Safety Power Strip, 25-ft. Cord with GFCI Plug
TLM825GF
Specs
Frequency
60Hz
Unit Type
Plug Strip
View Details
3
suppliers