Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
PRO ELECTRIC L.C.
1592 5M -- EXTENSION LEAD TWO GANG 5M ROHS COMPLIANT PRO ELEC
Pro Electric L.C.
Extension Lead Two Gang 5M Rohs Compliant Pro Elec
1592 5M
Description
EXTENSION LEAD TWO GANG 5M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
EXTENSION LEAD TWO GANG 5M ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Extension Lead Two Gang 5M Rohs Compliant Pro Elec
04AJ5756
Extension Lead Two Gang 5M Rohs Compliant Pro Elec
04AJ5756
EXTENSION LEAD TWO GANG 5M ROHS COMPLIANT: YES
EXTENSION LEAD TWO GANG 5M ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Strips
Product Number
04AJ5756
Product Name
Extension Lead Two Gang 5M Rohs Compliant Pro Elec
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1581T4
Specs
Voltage
100 - 240 VAC , 50/60 Hz.
Frequency
50Hz; 60Hz
Number of Outlets
4
View Details
Interpower
United Kingdom 4-Position Socket Strip
85010322
Specs
Voltage
250VAC
Number of Outlets
4
Current
13.0 amps
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
7685318
Specs
Voltage
230 v
Number of Outlets
4
Outlets
Type g - british
View Details
Omni Electrical
Wireless Power Socket Quick Charge 65w
OME002.3A1U1C
Specs
Voltage
120V
Frequency
60Hz
Current
15.0 amps
View Details