2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) 16-HTSSOP -40 to 85
60-V, 2.3-A, quad low-side motor driver with serial control 16-HTSSOP -40 to 125 Product overview: DRV8804PWPR from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, HTSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, HTSSOP, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-DRV8804PWPR can be used for catalog matching and distributor lookup.
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 014629-DRV8804PWPR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 8.2 V to 60 V
Motor Type - Stepper: Unipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-HTSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8.2 V to 60 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MTR DRV UNIPLR 8.20V 16HTSSOP
IC MTR DRV UNIPLR 8.20V 16HTSSOP
Unipolar Motor Driver Power MOSFET SPI 16-HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | DRV8804PWPR | 744-DRV8804PWPR | 296-36584-2-ND | 014629-DRV8804PWPR | DRV8804PWPR | DRV8804PWPR | DRV8804PWPR |
| Product Name | DRV8804 2.0A Unipolar Stepper Motor or 1A Quad Solenoid/Relay Driver (Serial Ctrl) | Quad HTSSOP Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - DRV8804PWPR | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount | PCB Mount; "16-PowerTSSOP (0.173"", 4.40mm Width)" | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 8 to 60 volts | 60 volts | 8 to 60 volts | 8 to 60 volts | |||
| Peak Current | 2 amps | 1 amps | |||||
| PC-Based Bus | SPI |