Princeton Infrared Technologies, Inc. (PIRT) Extended SWIR Camera for Laser Beam Profiling BPCam

Description
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array (PIRT1280A2-12-T2SL- 2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers. Features 1280x1024 resolution Small 12 µm pitch Flexible temperature set point from 0°C to -30°C Snapshot exposure Integrate while read or Integrate then read modes >90 fps at 1280x1024 Selectable trigger modes 0.4-2.1 µm responsivity >20% QE for 1.9 µm 14-bit ADCs on FPA < 275e- read noise Integration times from 50 µs to >16 ms High Dynamic Range >1000:1 F- or C- lens mounts User selectable ROI
Datasheet
Description
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array (PIRT1280A2-12-T2SL- 2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers. Features 1280x1024 resolution Small 12 µm pitch Flexible temperature set point from 0°C to -30°C Snapshot exposure Integrate while read or Integrate then read modes >90 fps at 1280x1024 Selectable trigger modes 0.4-2.1 µm responsivity >20% QE for 1.9 µm 14-bit ADCs on FPA < 275e- read noise Integration times from 50 µs to >16 ms High Dynamic Range >1000:1 F- or C- lens mounts User selectable ROI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extended SWIR Camera for Laser Beam Profiling - BPCam - Princeton Infrared Technologies, Inc. (PIRT)
Monmouth Junction, NJ, United States
Extended SWIR Camera for Laser Beam Profiling
BPCam
Extended SWIR Camera for Laser Beam Profiling BPCam
The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation. This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm. The advanced focal plane array (PIRT1280A2-12-T2SL- 2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers. Features 1280x1024 resolution Small 12 µm pitch Flexible temperature set point from 0°C to -30°C Snapshot exposure Integrate while read or Integrate then read modes >90 fps at 1280x1024 Selectable trigger modes 0.4-2.1 µm responsivity >20% QE for 1.9 µm 14-bit ADCs on FPA < 275e- read noise Integration times from 50 µs to >16 ms High Dynamic Range >1000:1 F- or C- lens mounts User selectable ROI

The Princeton Infrared Technologies’ extended SWIR response T2SL BPCam SWIR camera for laser beam profiling supports extended SWIR wavelength response with TEC cooled operation.

This InGaAs/GaAsSb type-II super lattice (T2SL) detector camera enables high resolution 1280x1024 SWIR imaging at frame rates at 90 frames per second (fps) at full resolution. The camera’s small 12 μm detector array pitch combined with the extended wavelength response of its T2SL material enables impressive imaging from visible wavelengths out to 2100 nm.

The advanced focal plane array (PIRT1280A2-12-T2SL-2.0) integrated in the camera generates 14-bit pixel data with a maximum 1.8 Me- full well. This combined with the extended wavelength response of the T2SL detector material and a 3-stage TEC enable imaging from 0.4 out to 2.1 μm with high sensitivity. The camera implements a medium Camera Link™ interface to reliably transfer the full 14-bit pixel data at the camera’s maximum 90 fps and full 1280x1024 resolution. Princeton Infrared Technologies, Inc. offers application software to operate and collect data from the camera with select frame grabber cards, and can be integrated through custom software development with most frame grabbers.

Features

  • 1280x1024 resolution
  • Small 12 µm pitch
  • Flexible temperature set point from 0°C to -30°C
  • Snapshot exposure
  • Integrate while read or Integrate then read modes
  • >90 fps at 1280x1024
  • Selectable trigger modes
  • 0.4-2.1 µm responsivity
  • >20% QE for 1.9 µm
  • 14-bit ADCs on FPA
  • < 275e- read noise
  • Integration times from 50 µs to >16 ms
  • High Dynamic Range >1000:1
  • F- or C- lens mounts
  • User selectable ROI
Supplier's Site Datasheet

Technical Specifications

  Princeton Infrared Technologies, Inc. (PIRT)
Product Category Video Cameras
Product Number BPCam
Product Name Extended SWIR Camera for Laser Beam Profiling
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial; Scientific / Research
Format / Output CameraLink
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 180163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details