Princess Auto Limited 10 ft HDMI Cable 8422081

Description
10 ft HDMI Cable
Description
10 ft HDMI Cable

Suppliers

Company
Product
Description
Supplier Links
10 ft HDMI Cable - 8422081 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 ft HDMI Cable
8422081
10 ft HDMI Cable 8422081
10 ft HDMI Cable

10 ft HDMI Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8422081
Product Name 10 ft HDMI Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6029A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Video Converters - 1778814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-4-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details