Festo Corporation Stop element YSRWJ-5-8-A

Description
Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment
Request a Quote Datasheet
Description
Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stop element - YSRWJ-5-8-A - Festo Corporation
Islandia, NY, United States
Stop element
YSRWJ-5-8-A
Stop element YSRWJ-5-8-A
Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment
  • Cushioning with self-adjusting, progressive hydraulic shock absorber
  • Gently increasing cushioning force curve
  • Adjustable cushioning stroke
  • End-position sensing with proximity sensor SME/SMT-8
  • Precision end-position adjustment
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number YSRWJ-5-8-A
Product Name Stop element
Body Material Brass Nickel-plated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-G8-M4-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0354 inch (0.9000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic shock absorber - DYSS-12-12-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 225 lbs (102 kg)
View Details
Specs
Shock Absorber / Damper Type Linear Damper
Dampening Method Hydraulic
Stroke 0.1970 inch (5 mm)
View Details
Pneumatic shock absorber - DYEF-M16-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1890 inch (4.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details