Princess Auto Limited Single Stage Compressor Pump 8390908

Description
Single Stage Compressor Pump
Description
Single Stage Compressor Pump

Suppliers

Company
Product
Description
Supplier Links
Single Stage Compressor Pump - 8390908 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Single Stage Compressor Pump
8390908
Single Stage Compressor Pump 8390908
Single Stage Compressor Pump

Single Stage Compressor Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8390908
Product Name Single Stage Compressor Pump
Discharge Pressure 175.0 psi (123 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB2 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 135.000 GPM (0.00 to 511.36 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Water Pumps - 806533 - RS Components, Ltd.
RS Components, Ltd.
Specs
HP 0.54 HP
Power Source 110 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details