Princess Auto Limited Single Stage Compressor Pump 8390874

Description
Single Stage Compressor Pump
Description
Single Stage Compressor Pump

Suppliers

Company
Product
Description
Supplier Links
Single Stage Compressor Pump - 8390874 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Single Stage Compressor Pump
8390874
Single Stage Compressor Pump 8390874
Single Stage Compressor Pump

Single Stage Compressor Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8390874
Product Name Single Stage Compressor Pump
Discharge Pressure 150.0 psi (105 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Pressure Pumps - 2839968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Pump Housing Material ABS
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - BQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details