Princess Auto Limited Casters 4 PK 3" 8388365

Description
Casters 4 PK 3"
Description
Casters 4 PK 3"

Suppliers

Company
Product
Description
Supplier Links
Casters 4 PK 3" - 8388365 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Casters 4 PK 3"
8388365
Casters 4 PK 3" 8388365
Casters 4 PK 3"

Casters 4 PK 3"

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8388365
Product Name Casters 4 PK 3"
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E2 Series - CAE2 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Solid Rubber
Features Brake (optional feature)
View Details
CASTER WITH BRAKE - FP-45-NS - FP-45-NS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details