Princess Auto Limited 7 in. Polisher/Sander 8358970

Description
7 in. Polisher/Sander
Description
7 in. Polisher/Sander

Suppliers

Company
Product
Description
Supplier Links
7 in. Polisher/Sander - 8358970 - Princess Auto Limited
Winnipeg, Manitoba, Canada
7 in. Polisher/Sander
8358970
7 in. Polisher/Sander 8358970
7 in. Polisher/Sander

7 in. Polisher/Sander

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Sanders and Sanding Machines
Product Number 8358970
Product Name 7 in. Polisher/Sander
Type Sanders
Rotary Speed 0 to 3000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

6
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Pneumatic Pipe Sander - LBR 1506 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details
5" VS Random Orbit Sander Kit - D26453K - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details