DEPRAG, Inc. Belt Sander

Description
High power output at a low weight Highly durable Operates in hard-to-reach areas Grinding of level or curved surfaces Our belt-sanders are well-suited for the grinding - smoothening and polishing of level and curved surfaces - for the beveling of edges and the fabricating of steel - stainless-steel - brass - bronze-casting - aluminum parts - etc. According to the requirement - we offer belts with different width from 3.5 mm to 25 mm and lengths from 305 mm to 510 mm.
Datasheet
Description
High power output at a low weight Highly durable Operates in hard-to-reach areas Grinding of level or curved surfaces Our belt-sanders are well-suited for the grinding - smoothening and polishing of level and curved surfaces - for the beveling of edges and the fabricating of steel - stainless-steel - brass - bronze-casting - aluminum parts - etc. According to the requirement - we offer belts with different width from 3.5 mm to 25 mm and lengths from 305 mm to 510 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belt Sander -  - DEPRAG, Inc.
Lewisville, TX, USA
Belt Sander
Belt Sander
High power output at a low weight Highly durable Operates in hard-to-reach areas Grinding of level or curved surfaces Our belt-sanders are well-suited for the grinding - smoothening and polishing of level and curved surfaces - for the beveling of edges and the fabricating of steel - stainless-steel - brass - bronze-casting - aluminum parts - etc. According to the requirement - we offer belts with different width from 3.5 mm to 25 mm and lengths from 305 mm to 510 mm.
  • High power output at a low weight
  • Highly durable
  • Operates in hard-to-reach areas
  • Grinding of level or curved surfaces

Our belt-sanders are well-suited for the grinding - smoothening and polishing of level and curved surfaces - for the beveling of edges and the fabricating of steel - stainless-steel - brass - bronze-casting - aluminum parts - etc. According to the requirement - we offer belts with different width from 3.5 mm to 25 mm and lengths from 305 mm to 510 mm.

Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Sanders and Sanding Machines
Product Name Belt Sander
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Wet Belt Sander -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details