Milwaukee Electric Tool Corporation Pliers 4932478554

Description
Milwaukee 4932478554 Combination Plier
Request a Quote
Description
Milwaukee 4932478554 Combination Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2382526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2382526
Pliers 2382526
Milwaukee 4932478554 Combination Plier

Milwaukee 4932478554 Combination Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2382526
Product Name Pliers
Length 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2006024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 1.14 inch (29 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.8 inch (71.12 mm)
Jaw Capacity 5.5 inch (140 mm)
View Details
Automotive Push Pin Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Push Pin
Length 9 to 9.75 inch (229 to 248 mm)
Weight 7.2 oz (2 N)
View Details