CS UNITEC Hand-Held Drill/Drill Motor EHB 32/4.2 S

Description
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".
Description
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Drill/Drill Motor - EHB 32/4.2 S - CS UNITEC
Norwalk, CT, USA
Hand-Held Drill/Drill Motor
EHB 32/4.2 S
Hand-Held Drill/Drill Motor EHB 32/4.2 S
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application.

To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch.

Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number EHB 32/4.2 S
Product Name Hand-Held Drill/Drill Motor
Power 1700 watts
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Drill with Chuck, Power Output: 200 W (.27 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.2362 inch (0.5000 to 6 mm)
View Details
Air Hammer Drill 1/2
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip; Rotary Hammer
Features Second Handle
View Details