Princess Auto Limited 115V Ultra Hi-Flow Fuel Transfer Pump 8334062

Description
115V Ultra Hi-Flow Fuel Transfer Pump
Description
115V Ultra Hi-Flow Fuel Transfer Pump

Suppliers

Company
Product
Description
Supplier Links
115V Ultra Hi-Flow Fuel Transfer Pump - 8334062 - Princess Auto Limited
Winnipeg, Manitoba, Canada
115V Ultra Hi-Flow Fuel Transfer Pump
8334062
115V Ultra Hi-Flow Fuel Transfer Pump 8334062
115V Ultra Hi-Flow Fuel Transfer Pump

115V Ultra Hi-Flow Fuel Transfer Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8334062
Product Name 115V Ultra Hi-Flow Fuel Transfer Pump
Liquid Flow 19.000 GPM (71.97 L/min)
Discharge Size 1.000 inch (25.4 mm)
HP 0.33 HP
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - K - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details