Princess Auto Limited 50" S-Video Extension Cable 8332827

Description
50" S-Video Extension Cable
Description
50" S-Video Extension Cable

Suppliers

Company
Product
Description
Supplier Links
50" S-Video Extension Cable - 8332827 - Princess Auto Limited
Winnipeg, Manitoba, Canada
50" S-Video Extension Cable
8332827
50" S-Video Extension Cable 8332827
50" S-Video Extension Cable

50" S-Video Extension Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8332827
Product Name 50" S-Video Extension Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details