Princess Auto Limited 12 ft Composite Cable 8331415

Description
12 ft Composite Cable
Description
12 ft Composite Cable

Suppliers

Company
Product
Description
Supplier Links
12 ft Composite Cable - 8331415 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12 ft Composite Cable
8331415
12 ft Composite Cable 8331415
12 ft Composite Cable

12 ft Composite Cable

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Assemblies
Product Number 8331415
Product Name 12 ft Composite Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details