RS Components, Ltd.
Air Hoses
1366658
Description
Festo PUN-H-4X0,75-DUO
Request a Quote
Email Supplier
Description
Festo PUN-H-4X0,75-DUO
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
1366658 |
|
Product Name
|
Air Hoses |
|
I.D.
|
0.102 inch (2.6 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
|
Material
|
Thermoplastics; Polyurethane; Polyurethane
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.748 inch (19 mm)
O.D.
1.102 inch (28 mm)
Working Pressure
232 psi (163 m H2O)
View Details
Product Form
Assembly
I.D.
0.248 inch (6.3 mm)
O.D.
0.551 inch (14 mm)
View Details
Product Form
Assembly
I.D.
0.315 inch (8 mm)
O.D.
0.492 inch (12.5 mm)
View Details
I.D.
0.787 inch (20 mm)
O.D.
1.031 inch (26.2 mm)
Working Pressure
116 psi (81.66 m H2O)
View Details