Princess Auto Limited Industrial Blower Fan 8257776

Description
Industrial Blower Fan
Description
Industrial Blower Fan

Suppliers

Company
Product
Description
Supplier Links
Industrial Blower Fan - 8257776 - Princess Auto Limited
Winnipeg, Manitoba, Canada
Industrial Blower Fan
8257776
Industrial Blower Fan 8257776
Industrial Blower Fan

Industrial Blower Fan

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Fans and Blowers (industrial)
Product Number 8257776
Product Name Industrial Blower Fan
Air Flow Rate 2500 SCFM (4249 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
MD-Pneumatics - PD Plus 900 Series Rotary Positive Displacement Blowers - 9016 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2.25 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details