Princess Auto Limited 300 PSI Liquid Filled Gauge 8214355

Description
300 PSI Liquid Filled Gauge
Description
300 PSI Liquid Filled Gauge

Suppliers

Company
Product
Description
Supplier Links
300 PSI Liquid Filled Gauge - 8214355 - Princess Auto Limited
Winnipeg, Manitoba, Canada
300 PSI Liquid Filled Gauge
8214355
300 PSI Liquid Filled Gauge 8214355
300 PSI Liquid Filled Gauge

300 PSI Liquid Filled Gauge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pressure Gauges
Product Number 8214355
Product Name 300 PSI Liquid Filled Gauge
Type Gauge; Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details