Princess Auto Limited 200 PSI Liquid Filled Gauge 8214348

Description
200 PSI Liquid Filled Gauge
Description
200 PSI Liquid Filled Gauge

Suppliers

Company
Product
Description
Supplier Links
200 PSI Liquid Filled Gauge - 8214348 - Princess Auto Limited
Winnipeg, Manitoba, Canada
200 PSI Liquid Filled Gauge
8214348
200 PSI Liquid Filled Gauge 8214348
200 PSI Liquid Filled Gauge

200 PSI Liquid Filled Gauge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pressure Gauges
Product Number 8214348
Product Name 200 PSI Liquid Filled Gauge
Type Gauge; Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details