Princess Auto Limited 30 PSI Liquid Filled Gauge 8214306

Description
30 PSI Liquid Filled Gauge
Description
30 PSI Liquid Filled Gauge

Suppliers

Company
Product
Description
Supplier Links
30 PSI Liquid Filled Gauge - 8214306 - Princess Auto Limited
Winnipeg, Manitoba, Canada
30 PSI Liquid Filled Gauge
8214306
30 PSI Liquid Filled Gauge 8214306
30 PSI Liquid Filled Gauge

30 PSI Liquid Filled Gauge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Pressure Gauges
Product Number 8214306
Product Name 30 PSI Liquid Filled Gauge
Type Gauge; Liquid Filled
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details