Jergens, Inc. Miniature Cylinders 60462

Description
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Small size provides high workholding forces in tight places Jam Nuts are included For mounting, see Related Products Note(s): Our Miniature Cylinders are not suitable for air operation.
Request a Quote Datasheet
Description
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Small size provides high workholding forces in tight places Jam Nuts are included For mounting, see Related Products Note(s): Our Miniature Cylinders are not suitable for air operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Cylinders - 60462 - Jergens, Inc.
Cleveland, OH, United States
Miniature Cylinders
60462
Miniature Cylinders 60462
Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications: Small size provides high workholding forces in tight places Jam Nuts are included For mounting, see Related Products Note(s): Our Miniature Cylinders are not suitable for air operation.

Jergens Miniature Cylinders feature small, fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life.
Features, Benefits, & Product Specifications:

  • Small size provides high workholding forces in tight places
  • Jam Nuts are included
  • For mounting, see Related Products

Note(s):
Our Miniature Cylinders are not suitable for air operation.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60462
Product Name Miniature Cylinders
Stroke 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60486 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 8835 lbs (4007 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Hollow Rod Cylinders - 60401 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Double Acting Cylinders - 60360 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details