Princess Auto Limited 5" Polyamide Swivel Caster 8161564

Description
5" Polyamide Swivel Caster
Description
5" Polyamide Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
5" Polyamide Swivel Caster - 8161564 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Polyamide Swivel Caster
8161564
5" Polyamide Swivel Caster 8161564
5" Polyamide Swivel Caster

5" Polyamide Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161564
Product Name 5" Polyamide Swivel Caster
Caster Type Swivel Plate Caster
Maximum Load 450 lbs (204 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-65PB - HG-65PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 675 lbs (306 kg)
View Details
Castor Wheels - 2270188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details