Princess Auto Limited 4" Threaded Stem Swivel Caster with Brake 8161523

Description
4" Threaded Stem Swivel Caster with Brake
Description
4" Threaded Stem Swivel Caster with Brake

Suppliers

Company
Product
Description
Supplier Links
4" Threaded Stem Swivel Caster with Brake - 8161523 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Threaded Stem Swivel Caster with Brake
8161523
4" Threaded Stem Swivel Caster with Brake 8161523
4" Threaded Stem Swivel Caster with Brake

4" Threaded Stem Swivel Caster with Brake

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161523
Product Name 4" Threaded Stem Swivel Caster with Brake
Caster Type Swivel Plate Caster; Stem Caster
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details