Princess Auto Limited 6" Phenolic Swivel Caster 8161473

Description
6" Phenolic Swivel Caster
Description
6" Phenolic Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
6" Phenolic Swivel Caster - 8161473 - Princess Auto Limited
Winnipeg, Manitoba, Canada
6" Phenolic Swivel Caster
8161473
6" Phenolic Swivel Caster 8161473
6" Phenolic Swivel Caster

6" Phenolic Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161473
Product Name 6" Phenolic Swivel Caster
Caster Type Swivel Plate Caster
Maximum Load 840 lbs (381 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details
Castor Wheels - 2304846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details