Princess Auto Limited 4" Phenolic Swivel Caster 8161440

Description
4" Phenolic Swivel Caster
Description
4" Phenolic Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
4" Phenolic Swivel Caster - 8161440 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4" Phenolic Swivel Caster
8161440
4" Phenolic Swivel Caster 8161440
4" Phenolic Swivel Caster

4" Phenolic Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8161440
Product Name 4" Phenolic Swivel Caster
Caster Type Swivel Plate Caster
Maximum Load 500 lbs (227 kg)
Wheel Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details