Ningbo TIP Fluid Technology Co., Ltd. EN 853 2SN-20 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose 2SN2001

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 2SN, GB/T 3683 2SN, SAE J517 R2S, ISO 1436 2SN Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 2SN, GB/T 3683 2SN, SAE J517 R2S, ISO 1436 2SN Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EN 853 2SN-20 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN2001 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
EN 853 2SN-20 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose
2SN2001
EN 853 2SN-20 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose 2SN2001
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 2SN, GB/T 3683 2SN, SAE J517 R2S, ISO 1436 2SN Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: Two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN853 2SN, GB/T 3683 2SN, SAE J517 R2S, ISO 1436 2SN Key Configurations Reinforcement: Two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number 2SN2001
Product Name EN 853 2SN-20 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 1.260 inch (32 mm)
O.D. 1.846 inch (46.9 mm)
Weight 1.3 lbs/ft (1.9 g/mm)
Minimum Bend Radius 17 inch (420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-16 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R171601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.016 inch (25.8 mm)
O.D. 1.406 inch (35.7 mm)
View Details
SAE J517 100R13-32 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R133201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.016 inch (51.2 mm)
O.D. 2.795 inch (71 mm)
View Details
SAE J517 100R13-24 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R132401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.244 inch (57 mm)
View Details
EN 853 2SN-05 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN0502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.646 inch (16.4 mm)
View Details