Princess Auto Limited 11 GPM Diaphragm Hand Pump 8138950

Description
11 GPM Diaphragm Hand Pump
Description
11 GPM Diaphragm Hand Pump

Suppliers

Company
Product
Description
Supplier Links
11 GPM Diaphragm Hand Pump - 8138950 - Princess Auto Limited
Winnipeg, Manitoba, Canada
11 GPM Diaphragm Hand Pump
8138950
11 GPM Diaphragm Hand Pump 8138950
11 GPM Diaphragm Hand Pump

11 GPM Diaphragm Hand Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8138950
Product Name 11 GPM Diaphragm Hand Pump
Pump Type Diaphragm Pump; Hand Foot Pump
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 2625639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Housing Material Aluminum; Die cast aluminium
Media Water Pump
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Load Sense Ferra Series Pumps - F20/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2375.0 to 4000.0 psi (1670 to 2812 m of Water)
Liquid Flow 20.000 to 51.000 GPM (75.76 to 193.18 L/min)
View Details