Princess Auto Limited 25 pk 36" Cable Ties 8138463

Description
25 pk 36" Cable Ties
Description
25 pk 36" Cable Ties

Suppliers

Company
Product
Description
Supplier Links
25 pk 36" Cable Ties - 8138463 - Princess Auto Limited
Winnipeg, Manitoba, Canada
25 pk 36" Cable Ties
8138463
25 pk 36" Cable Ties 8138463
25 pk 36" Cable Ties

25 pk 36" Cable Ties

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Cable Ties
Product Number 8138463
Product Name 25 pk 36" Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - EN3742-045 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details