Princess Auto Limited 10 in. Flat Bastard File 8084295

Description
10 in. Flat Bastard File
Description
10 in. Flat Bastard File

Suppliers

Company
Product
Description
Supplier Links
10 in. Flat Bastard File - 8084295 - Princess Auto Limited
Winnipeg, Manitoba, Canada
10 in. Flat Bastard File
8084295
10 in. Flat Bastard File 8084295
10 in. Flat Bastard File

10 in. Flat Bastard File

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Metal Files, Rasps, and Rifflers
Product Number 8084295
Product Name 10 in. Flat Bastard File
Shape / Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1611466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cut Style / Teeth Type Second cut
Length 7.87 inch (200 mm)
View Details
12025 - Engineers file, round - 72120100 - Stahlwille North America
Specs
Shape / Type Round
Length 8.27 inch (210 mm)
View Details
Finishing/Polishing Equipment - Habilis Files - DME Company
Specs
Shape / Type Flat; Half Round; Round; Die Makers
Pattern & Cut Swiss - 00 (optional feature); Swiss - 1 (optional feature)
Length 4 inch (102 mm)
View Details