Princess Auto Limited 8" Strap Hinge 8075681

Description
8" Strap Hinge
Description
8" Strap Hinge

Suppliers

Company
Product
Description
Supplier Links
8" Strap Hinge - 8075681 - Princess Auto Limited
Winnipeg, Manitoba, Canada
8" Strap Hinge
8075681
8" Strap Hinge 8075681
8" Strap Hinge

8" Strap Hinge

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hinges (industrial)
Product Number 8075681
Product Name 8" Strap Hinge
Hinge Type Strap
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 - FHS-150 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details