8075673 -- 6" STRAP HINGE
Princess Auto Limited
6" Strap Hinge
8075673
Description
6" Strap Hinge
Description
6" Strap Hinge
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
8075673 |
|
Product Name
|
6" Strap Hinge |
|
Hinge Type
|
Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Butt; Butt
Leaf Thickness
0.0472 inch (1.2 mm)
Length
1.97 inch (50 mm)
View Details
Hinge Type
Constant Torque Friction Hinge
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
4
View Details