Sugatsune America, Inc. BUTT HINGE (W/BUSHING) - D-S-102A D-S-102A

Description
Stainless steel hinge with polyacetal bushing
Description
Stainless steel hinge with polyacetal bushing
Datasheet
Datasheet Summary
Powered by GS/AI

D-S-102A is a butt hinge with a polyacetal bushing, constructed from 304 stainless steel with a satin finish. It has a height of 102 mm (4-1/64"), with H1=9.0 mm, H2=28 mm, H3=70.0 mm, W1=9.0 mm, W2=14.0 mm, W3=9.5 mm, and a thickness of 6.0 mm. The bushing inner diameter is 8 mm, with three screw holes and a weight of 132.5 g. It is packaged in boxes of 200 pieces and cartons of 1200 pieces.

Datasheet Summary
Powered by GS/AI

D-S-102A is a butt hinge with a polyacetal bushing, constructed from 304 stainless steel with a satin finish. It has a height of 102 mm (4-1/64"), with H1=9.0 mm, H2=28 mm, H3=70.0 mm, W1=9.0 mm, W2=14.0 mm, W3=9.5 mm, and a thickness of 6.0 mm. The bushing inner diameter is 8 mm, with three screw holes and a weight of 132.5 g. It is packaged in boxes of 200 pieces and cartons of 1200 pieces.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE (W/BUSHING) - D-S-102A - D-S-102A - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE (W/BUSHING) - D-S-102A
D-S-102A
BUTT HINGE (W/BUSHING) - D-S-102A D-S-102A
Stainless steel hinge with polyacetal bushing

  • Stainless steel hinge with polyacetal bushing
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number D-S-102A
Product Name BUTT HINGE (W/BUSHING) - D-S-102A
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Directional Lift-Assist Torque Hinge - HG-TLAJ25 - HG-TLAJ25 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; 304 Stainless Steel, 430, Stainless Steel, PBT
Material Finish Polished, White
View Details
DAMPER HINGE - HG-JHM11-2WT - HG-JHM11-2WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95A-L - HG-MA95A-L - Sugatsune America, Inc.
Specs
Length 3.94 inch (100 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-9T - 360-26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details