Princess Auto Limited 4 in. Gate Caster 8073314

Description
4 in. Gate Caster
Description
4 in. Gate Caster

Suppliers

Company
Product
Description
Supplier Links
4 in. Gate Caster - 8073314 - Princess Auto Limited
Winnipeg, Manitoba, Canada
4 in. Gate Caster
8073314
4 in. Gate Caster 8073314
4 in. Gate Caster

4 in. Gate Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8073314
Product Name 4 in. Gate Caster
Wheel Type Solid Rubber
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-110H - JS380-110H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 4.38 inch (111 mm)
View Details
Castor Wheels - 2702477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.26 inch (32 mm)
Wheel Width 0.5512 inch (14 mm)
View Details