Princess Auto Limited 115V Fuel Transfer Pump 8066565

Description
115V Fuel Transfer Pump
Description
115V Fuel Transfer Pump

Suppliers

Company
Product
Description
Supplier Links
115V Fuel Transfer Pump - 8066565 - Princess Auto Limited
Winnipeg, Manitoba, Canada
115V Fuel Transfer Pump
8066565
115V Fuel Transfer Pump 8066565
115V Fuel Transfer Pump

115V Fuel Transfer Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8066565
Product Name 115V Fuel Transfer Pump
Liquid Flow 15.000 GPM (56.82 L/min)
Discharge Size 0.750 inch (19.05 mm)
HP 0.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Pumps - 6660734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel; Stainless Steel
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details