Princess Auto Limited 5" Thermoplastic Rubber Rigid Caster 8039893

Description
5" Thermoplastic Rubber Rigid Caster
Description
5" Thermoplastic Rubber Rigid Caster

Suppliers

Company
Product
Description
Supplier Links
5" Thermoplastic Rubber Rigid Caster - 8039893 - Princess Auto Limited
Winnipeg, Manitoba, Canada
5" Thermoplastic Rubber Rigid Caster
8039893
5" Thermoplastic Rubber Rigid Caster 8039893
5" Thermoplastic Rubber Rigid Caster

5" Thermoplastic Rubber Rigid Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8039893
Product Name 5" Thermoplastic Rubber Rigid Caster
Caster Type Rigid Plate Caster
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-80MC - UHG-80MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details