Princess Auto Limited 3" General Duty Swivel Caster 8037199

Description
3" General Duty Swivel Caster
Description
3" General Duty Swivel Caster

Suppliers

Company
Product
Description
Supplier Links
3" General Duty Swivel Caster - 8037199 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3" General Duty Swivel Caster
8037199
3" General Duty Swivel Caster 8037199
3" General Duty Swivel Caster

3" General Duty Swivel Caster

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Casters
Product Number 8037199
Product Name 3" General Duty Swivel Caster
Caster Type Swivel Plate Caster
Wheel Type Solid Rubber
Maximum Load 110 lbs (49.89 kg)
Wheel Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor, Ff Series - CAFF - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Poly/Plastic
Features Brake (optional feature)
View Details
Castor Wheels - 2892839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 39.69 lbs (18 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details